Microchip Technology, Inc. AT91SAM9X35

Description
The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics LCD controller features 4-layer overlay and 2D acceleration (picture-in-picture, alpha-blending, scaling, rotation, color conversion), and a 10-bit ADC that supports 4- or 5-wire resistive touchscreen panels. Additional interfaces include a soft modem supporting exclusively the Conexant SmartDAA line driver, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S and TWIs. A multi-layer bus matrix associated with 2 x 8 central DMA channels as well as dedicated DMAs support the high-speed connectivity. The external bus interface incorporates controllers for 8-bank DDR2/LPDDR, SDRAM/LPSDRAM, static memories, and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X35 is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet
Description
The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics LCD controller features 4-layer overlay and 2D acceleration (picture-in-picture, alpha-blending, scaling, rotation, color conversion), and a 10-bit ADC that supports 4- or 5-wire resistive touchscreen panels. Additional interfaces include a soft modem supporting exclusively the Conexant SmartDAA line driver, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S and TWIs. A multi-layer bus matrix associated with 2 x 8 central DMA channels as well as dedicated DMAs support the high-speed connectivity. The external bus interface incorporates controllers for 8-bank DDR2/LPDDR, SDRAM/LPSDRAM, static memories, and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X35 is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics LCD controller features 4-layer overlay and 2D acceleration (picture-in-picture, alpha-blending, scaling, rotation, color conversion), and a 10-bit ADC that supports 4- or 5-wire resistive touchscreen panels. Additional interfaces include a soft modem supporting exclusively the Conexant SmartDAA line driver, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S and TWIs. A multi-layer bus matrix associated with 2 x 8 central DMA channels as well as dedicated DMAs support the high-speed connectivity. The external bus interface incorporates controllers for 8-bank DDR2/LPDDR, SDRAM/LPSDRAM, static memories, and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X35 is available in a 217-ball BGA package with 0.8mm ball pitch.

The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics LCD controller features 4-layer overlay and 2D acceleration (picture-in-picture, alpha-blending, scaling, rotation, color conversion), and a 10-bit ADC that supports 4- or 5-wire resistive touchscreen panels. Additional interfaces include a soft modem supporting exclusively the Conexant SmartDAA line driver, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S and TWIs. A multi-layer bus matrix associated with 2 x 8 central DMA channels as well as dedicated DMAs support the high-speed connectivity. The external bus interface incorporates controllers for 8-bank DDR2/LPDDR, SDRAM/LPSDRAM, static memories, and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X35 is available in a 217-ball BGA package with 0.8mm ball pitch.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91SAM9X35
Clock Speed 400 MHz
Bits Other; 10-bit
Number 12
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details