Microchip Technology, Inc. Microcontrollers AT91SAM7X512B-AUR

Description
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7X512B-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X512B-AURTR-ND
Microcontrollers AT91SAM7X512B-AURTR-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-AT91SAM7X512B-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-AT91SAM7X512B-AUR
512KB Embedded Microcontroller MCU 685-AT91SAM7X512B-AUR
IC MCU 16/32B 512KB FLSH 100LQFP Product overview: AT91SAM7X512B-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X512B-AU R can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLSH 100LQFP Product overview: AT91SAM7X512B-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X512B-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7X512B-AUR - 123476-AT91SAM7X512B-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7X512B-AUR
123476-AT91SAM7X512B-AUR
Embedded - Embedded - Microcontrollers - AT91SAM7X512B-AUR 123476-AT91SAM7X512B-AUR
Manufacturer: Microchip Technology Win Source Part Number: 123476-AT91SAM7X512B -AUR Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123476-AT91SAM7X512B-AUR
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7X512B-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7X512B-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7X512B-AUR
IC MCU 16/32B 512KB FLSH 100LQFP

IC MCU 16/32B 512KB FLSH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7X512B-AUR
ARM Microcontrollers - MCU AT91SAM7X512B-AUR
ARM Microcontrollers - MCU IND TEMP MRL A

ARM Microcontrollers - MCU IND TEMP MRL A

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X512B-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X512B-AUR
Embedded - Microcontrollers AT91SAM7X512B-AUR
IC MCU 16/32B 512KB FLSH 100LQFP

IC MCU 16/32B 512KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7X512B-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7X512B-AUR
Microcontrollers AT91SAM7X512B-AUR
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7X512B-AURTR-ND 685-AT91SAM7X512B-AUR 123476-AT91SAM7X512B-AUR AT91SAM7X512B-AUR AT91SAM7X512B-AUR AT91SAM7X512B-AUR AT91SAM7X512B-AUR
Product Name Microcontrollers 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7X512B-AUR Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 128 KB 128 KB 512 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers