Microchip Technology, Inc. 256KB Embedded Microcontroller MCU AT91SAM7SE256-CU

Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PBGA144
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT91SAM7SE256-CU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PBGA144

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PBGA144

Supplier's Site Datasheet
256KB Embedded Microcontroller MCU - 685-AT91SAM7SE256-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7SE256-CU
256KB Embedded Microcontroller MCU 685-AT91SAM7SE256-CU
IC MCU 16/32B 256KB FLASH 144BGA Product overview: AT91SAM7SE256-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256-CU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLASH 144BGA Product overview: AT91SAM7SE256-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7SE256-CU - 1148948-AT91SAM7SE256-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7SE256-CU
1148948-AT91SAM7SE256-CU
Embedded - Embedded - Microcontrollers - AT91SAM7SE256-CU 1148948-AT91SAM7SE256-CU
Manufacturer: Atmel Win Source Part Number: 1148948-AT91SAM7SE25 6-CU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148948-AT91SAM7SE256-CU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT91SAM7SE256-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE256-CU-ND
Microcontrollers AT91SAM7SE256-CU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE256-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE256-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE256-CU
IC MCU 16/32B 256KB FLASH 144BGA

IC MCU 16/32B 256KB FLASH 144BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE256-CU
Embedded - Microcontrollers AT91SAM7SE256-CU
IC MCU 16/32B 256KB FLASH 144BGA

IC MCU 16/32B 256KB FLASH 144BGA

Supplier's Site Datasheet
Microcontrollers - AT91SAM7SE256-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE256-CU
Microcontrollers AT91SAM7SE256-CU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE256-CU
Microcontrollers AT91SAM7SE256-CU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7SE256-CU 685-AT91SAM7SE256-CU 1148948-AT91SAM7SE256-CU AT91SAM7SE256-CU-ND AT91SAM7SE256-CU AT91SAM7SE256-CU AT91SAM7SE256-CU
Product Name 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7SE256-CU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Obsolete Removed Removed; Obsolete
ROM Type Flash Flash
Package Type BGA; Other; BGA144 Other; Tray Other; 144-LFBGA BGA; Other; 144-LFBGA
RAM 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers