Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AT91SAM9G25-CFU AT91SAM9G25-CFU

Description
Manufacturer: Microchip Technology Win Source Part Number: 912010-AT91SAM9G25-C FU Series: SAM9G Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 247-BGA (10x10) Core Processor: ARM926EJ-S Speed: 400MHz Package: 247-LFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 247-BGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912010-AT91SAM9G25-C FU Series: SAM9G Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 247-BGA (10x10) Core Processor: ARM926EJ-S Speed: 400MHz Package: 247-LFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 247-BGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT91SAM9G25-CFU - 912010-AT91SAM9G25-CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9G25-CFU
912010-AT91SAM9G25-CFU
Embedded - Embedded - Microprocessors - AT91SAM9G25-CFU 912010-AT91SAM9G25-CFU
Manufacturer: Microchip Technology Win Source Part Number: 912010-AT91SAM9G25-C FU Series: SAM9G Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 247-BGA (10x10) Core Processor: ARM926EJ-S Speed: 400MHz Package: 247-LFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 247-BGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912010-AT91SAM9G25-CFU
Series: SAM9G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 247-BGA (10x10)
Core Processor: ARM926EJ-S
Speed: 400MHz
Package: 247-LFBGA
Package: Tray
Family Name: AT91SAM9
Categories: Integrated Circuits (ICs)
Case / Package: 247-BGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 912010-AT91SAM9G25-CFU
Product Name Embedded - Embedded - Microprocessors - AT91SAM9G25-CFU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers