Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7X128C-AUR AT91SAM7X128C-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862212-AT91SAM7X128C -AUR Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM7® Speed: 55MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT91SAM7X128C-A URTRINACTIVE, 1611-AT91SAM7X128C-A URTR, AT91SAM7X128C-AURTR, 1611-AT91SAM7X128C-A URDKRINACTIVE, 1611-AT91SAM7X128C-A URTR-ND, AT91SAM7X128CAUR, 1611-AT91SAM7X128C-A URCT-ND, AT91SAM7X128C-AURDKR , 1611-AT91SAM7X128C-A URCT, 1611-AT91SAM7X128C-A URDKR, AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-A URCTINACTIVE, 1611-AT91SAM7X128C-A URDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862212-AT91SAM7X128C -AUR Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM7® Speed: 55MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT91SAM7X128C-A URTRINACTIVE, 1611-AT91SAM7X128C-A URTR, AT91SAM7X128C-AURTR, 1611-AT91SAM7X128C-A URDKRINACTIVE, 1611-AT91SAM7X128C-A URTR-ND, AT91SAM7X128CAUR, 1611-AT91SAM7X128C-A URCT-ND, AT91SAM7X128C-AURDKR , 1611-AT91SAM7X128C-A URCT, 1611-AT91SAM7X128C-A URDKR, AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-A URCTINACTIVE, 1611-AT91SAM7X128C-A URDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-AUR - 862212-AT91SAM7X128C-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-AUR
862212-AT91SAM7X128C-AUR
Embedded - Embedded - Microcontrollers - AT91SAM7X128C-AUR 862212-AT91SAM7X128C-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862212-AT91SAM7X128C -AUR Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM7® Speed: 55MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT91SAM7X128C-A URTRINACTIVE, 1611-AT91SAM7X128C-A URTR, AT91SAM7X128C-AURTR, 1611-AT91SAM7X128C-A URDKRINACTIVE, 1611-AT91SAM7X128C-A URTR-ND, AT91SAM7X128CAUR, 1611-AT91SAM7X128C-A URCT-ND, AT91SAM7X128C-AURDKR , 1611-AT91SAM7X128C-A URCT, 1611-AT91SAM7X128C-A URDKR, AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-A URCTINACTIVE, 1611-AT91SAM7X128C-A URDKR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862212-AT91SAM7X128C-AUR
Series: SAM7X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM7®
Speed: 55MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91SAM7
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT91SAM7X128C-AURTRINACTIVE, 1611-AT91SAM7X128C-AURTR, AT91SAM7X128C-AURTR, 1611-AT91SAM7X128C-AURDKRINACTIVE, 1611-AT91SAM7X128C-AURTR-ND, AT91SAM7X128CAUR, 1611-AT91SAM7X128C-AURCT-ND, AT91SAM7X128C-AURDKR, 1611-AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-AURDKR, AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-AURCTINACTIVE, 1611-AT91SAM7X128C-AURDKR-ND

Buy Now Datasheet
Microcontrollers - AT91SAM7X128C-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X128C-AURCT-ND
Microcontrollers AT91SAM7X128C-AURCT-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7X128C-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X128C-AURDKR-ND
Microcontrollers AT91SAM7X128C-AURDKR-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7X128C-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X128C-AURTR-ND
Microcontrollers AT91SAM7X128C-AURTR-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
128KB Embedded Microcontroller MCU - 685-AT91SAM7X128C-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-AT91SAM7X128C-AUR
128KB Embedded Microcontroller MCU 685-AT91SAM7X128C-AUR
IC MCU 16/32B 128KB FLSH 100LQFP Product overview: AT91SAM7X128C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X128C-AU R can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLSH 100LQFP Product overview: AT91SAM7X128C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X128C-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7X128C-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7X128C-AUR
Microcontrollers AT91SAM7X128C-AUR
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X128C-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X128C-AUR
Embedded - Microcontrollers AT91SAM7X128C-AUR
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7X128C-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7X128C-AUR
Microcontrollers AT91SAM7X128C-AUR
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7X128C-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7X128C-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7X128C-AUR
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7X128C-AUR
ARM Microcontrollers - MCU AT91SAM7X128C-AUR
ARM Microcontrollers - MCU LQFP Green IND TEMP MRL B, T&R MRLC

ARM Microcontrollers - MCU LQFP Green IND TEMP MRL B, T&R MRLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862212-AT91SAM7X128C-AUR AT91SAM7X128C-AURCT-ND 685-AT91SAM7X128C-AUR AT91SAM7X128C-AUR AT91SAM7X128C-AUR AT91SAM7X128C-AUR AT91SAM7X128C-AUR AT91SAM7X128C-AUR
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7X128C-AUR Microcontrollers 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 20 MHz 55 MHz 55 MHz 55 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details