The ATMEGA1280V-8CUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance AVR architecture. It operates at a maximum speed of 8 MHz and includes 128 KB of in-system programmable Flash memory, 4 KB of EEPROM, and 8 KB of SRAM. The microcontroller supports up to 16 MIPS throughput at 16 MHz and features a 2-cycle multiplier for efficient processing. This device includes a variety of peripheral features such as multiple timer/counters, PWM channels, and an integrated 10-bit ADC. It also supports JTAG for debugging and programming, and offers extensive on-chip debug support. The ATMEGA1280V-8CUR is designed for low power consumption, with an active mode current of 500 µA at 1.8V and a power-down mode current of just 0.1 µA. The microcontroller is available in a 100-lead TQFP package and operates within an industrial temperature range of -40°C to 85°C. It is RoHS compliant and suitable for applications requiring reliable performance in challenging environments.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
IC MCU 8BIT 128KB FLASH 100CBGA
IC MCU 8BIT 128KB FLASH 100CBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM,4KB EEPROM
IC MCU 8BIT 128KB FLASH 100CBGA
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA1280V-8CURTR-ND | ATMEGA1280V-8CUR | ATMEGA1280V-8CUR | ATMEGA1280V-8CUR | ATMEGA1280V-8CUR | ATMEGA1280V-8CUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |