IC MCU 4BIT 4KB EEPROM 20SSO Product overview: ATAM893T-TKQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATAM893T-TKQ can be used for catalog matching and distributor lookup.
MARC4 MARC4 Microcontroller IC 4-Bit 4MHz 4KB (4K x 8) EEPROM 20-SSO
IC MCU 4BIT 4KB EEPROM 20SSO
MARC4 MARC4 Microcontroller IC 4-Bit 4MHz 4KB (4K x 8) EEPROM 20-SSO
IC MCU 4BIT 4KB EEPROM 20SSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATAM893T-TKQ | ATAM893T-TKQ-ND | ATAM893T-TKQ | ATAM893T-TKQ | ATAM893T-TKQ |
| Product Name | 4BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 1.8 to 6.5 volts | 1.8 to 6.5 volts | 6.5 to 1.8 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Data Bus | 4 Bit | 4 Bit; 4-Bit | 4 Bit; 4-Bit |