Manufacturer: Microchip Technology
Win Source Part Number: 1318754-AT91SAM7X512
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM7®
Speed: 55MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: AT91SAM7X512
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 512KB 100TFBGA Product overview: AT91SAM7X512B-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X512B-CU
IC MCU 16/32BIT 512KB 100TFBGA
IC MCU 16/32BIT 512KB 100TFBGA
ARM Microcontrollers - MCU 512kB Flash 128kB SRAM 55MHz 4 PWM
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
MCU, ARM7TDMI, 55MHZ, TFBGA-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDM
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, TFBGA-100; Product Range:SMART ARM based Microcontrollers; Architecture:ARM7TDM
IC MCU 16/32BIT 512KB 100TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318754-AT91SAM7X512B-CU | AT91SAM7X512B-CU-ND | 685-AT91SAM7X512B-CU | AT91SAM7X512B-CU | AT91SAM7X512B-CU | AT91SAM7X512B-CU | AT91SAM7X512B-CU | 44AC2261 | 68T5191 | AT91SAM7X512B-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, Arm7Tdmi, 55Mhz, Tfbga-100; Product Range Microchip | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Tfbga-100; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 volts | 1.65 to 1.95 volts |