Microchip Technology, Inc. Pre-provisioned secure element for TLS system ATECC608B-TFLXTLS

Description
The Microchip ATECC608B-TFLXTLS is the TrustFLEX secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured implementing the most common authentication use cases use in the embedded industry by default. It will help the architect accelerating his development time. The configuration is locked in the device and cannot be changed. The cloud infrastructure, either it's a public of private network, can implement either token-base authentication or customer certificate authentication (traditional PKI model). This secure element integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, medical, retail or any TLS connected networks. Other important features integrated in the ATECC608B-TFLXTLS are the AES128 hardware accelerator and hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with virtually any MCUs or MPUs thanks to the CryptoAuthLib library. As with all CryptoAuthentication devices, the ATECCC608B-TFLXTLS delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. The ATECC608B-TFLXTLS comes also provisioned with default thumbprint certificates and key that are unlocked in the device and changeable by the customer own credentials (differently than the ATECC608B Trust&GO). It helps providing the flexibility to the customer to implement its own certificate chain. Take a look at the various code examples using the Microchip Trust Platform software tool: - Cloud authentication for AWS IoT (32-bit MCU) - Cloud Authentication for AWS IoT Greengrass (Linux) - Cloud Authentication for Microsoft Azure (32-bit MCU) - TLS network authentication with third party stacks Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C <150nA Sleep current 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface
Datasheet
Description
The Microchip ATECC608B-TFLXTLS is the TrustFLEX secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured implementing the most common authentication use cases use in the embedded industry by default. It will help the architect accelerating his development time. The configuration is locked in the device and cannot be changed. The cloud infrastructure, either it's a public of private network, can implement either token-base authentication or customer certificate authentication (traditional PKI model). This secure element integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, medical, retail or any TLS connected networks. Other important features integrated in the ATECC608B-TFLXTLS are the AES128 hardware accelerator and hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with virtually any MCUs or MPUs thanks to the CryptoAuthLib library. As with all CryptoAuthentication devices, the ATECCC608B-TFLXTLS delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. The ATECC608B-TFLXTLS comes also provisioned with default thumbprint certificates and key that are unlocked in the device and changeable by the customer own credentials (differently than the ATECC608B Trust&GO). It helps providing the flexibility to the customer to implement its own certificate chain. Take a look at the various code examples using the Microchip Trust Platform software tool: - Cloud authentication for AWS IoT (32-bit MCU) - Cloud Authentication for AWS IoT Greengrass (Linux) - Cloud Authentication for Microsoft Azure (32-bit MCU) - TLS network authentication with third party stacks Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C <150nA Sleep current 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-provisioned secure element for TLS system - ATECC608B-TFLXTLS - Microchip Technology, Inc.
Chandler, AZ, United States
Pre-provisioned secure element for TLS system
ATECC608B-TFLXTLS
Pre-provisioned secure element for TLS system ATECC608B-TFLXTLS
The Microchip ATECC608B-TFLXTLS is the TrustFLEX secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured implementing the most common authentication use cases use in the embedded industry by default. It will help the architect accelerating his development time. The configuration is locked in the device and cannot be changed. The cloud infrastructure, either it's a public of private network, can implement either token-base authentication or customer certificate authentication (traditional PKI model). This secure element integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, medical, retail or any TLS connected networks. Other important features integrated in the ATECC608B-TFLXTLS are the AES128 hardware accelerator and hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with virtually any MCUs or MPUs thanks to the CryptoAuthLib library. As with all CryptoAuthentication devices, the ATECCC608B-TFLXTLS delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. The ATECC608B-TFLXTLS comes also provisioned with default thumbprint certificates and key that are unlocked in the device and changeable by the customer own credentials (differently than the ATECC608B Trust&GO). It helps providing the flexibility to the customer to implement its own certificate chain. Take a look at the various code examples using the Microchip Trust Platform software tool: - Cloud authentication for AWS IoT (32-bit MCU) - Cloud Authentication for AWS IoT Greengrass (Linux) - Cloud Authentication for Microsoft Azure (32-bit MCU) - TLS network authentication with third party stacks Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C <150nA Sleep current 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface

The Microchip ATECC608B-TFLXTLS is the TrustFLEX secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured implementing the most common authentication use cases use in the embedded industry by default. It will help the architect accelerating his development time. The configuration is locked in the device and cannot be changed. The cloud infrastructure, either it's a public of private network, can implement either token-base authentication or customer certificate authentication (traditional PKI model). This secure element integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryption, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication for the Internet of Things (IoT) market including home automation, industrial networking, medical, retail or any TLS connected networks. Other important features integrated in the ATECC608B-TFLXTLS are the AES128 hardware accelerator and hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses.
The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with virtually any MCUs or MPUs thanks to the CryptoAuthLib library. As with all CryptoAuthentication devices, the ATECCC608B-TFLXTLS delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors.
The ATECC608B-TFLXTLS comes also provisioned with default thumbprint certificates and key that are unlocked in the device and changeable by the customer own credentials (differently than the ATECC608B Trust&GO). It helps providing the flexibility to the customer to implement its own certificate chain. Take a look at the various code examples using the Microchip Trust Platform software tool:

- Cloud authentication for AWS IoT (32-bit MCU)
- Cloud Authentication for AWS IoT Greengrass (Linux)
- Cloud Authentication for Microsoft Azure (32-bit MCU)
- TLS network authentication with third party stacks

Additional Features

  • Cryptographic co-processor with secure hardware-based key storage
  • Protected storage for up to 16 Keys, certificates or data
  • Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature
  • ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman
  • NIST standard P256 elliptic curve support
    • Hardware support for symmetric algorithms
  • SHA-256 & HMAC hash including off-chip context save/restore
  • AES-128: encrypt/decrypt, galois field multiply for GCM
    • Networking key management support
  • Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3
    • Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected
    • Secure boot support
  • Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot
    • Encryption/Authentication for messages to prevent on-board attacks
  • Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG)
    • Two high-endurance monotonic counters
    • Guaranteed unique 72-bit serial number
    • Two interface options available
    • High-speed single pin interface with One GPIO pin
    • Operating temperature up to 100C
    • <150nA Sleep current
    • 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages
    • 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage
    • 1MHz Standard I2C interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATECC608B-TFLXTLS
Product Name Pre-provisioned secure element for TLS system
Package Type SOIC; Other; ['UDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details