Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204T-U2A1B-10

Description
IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U2A1B-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U2A1 B-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U2A1B-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U2A1 B-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204T-U2A1B-10
Embedded Microcontroller MCU 769-AT97SC3204T-U2A1B-10
IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U2A1B-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U2A1 B-10 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U2A1B-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U2A1B-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A1B-10 - 862226-AT97SC3204T-U2A1B-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A1B-10
862226-AT97SC3204T-U2A1B-10
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A1B-10 862226-AT97SC3204T-U2A1B-10
Manufacturer: Microchip Technology Win Source Part Number: 862226-AT97SC3204T-U 2A1B-10 Series: CryptoController™ Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Program Memory Type: EEPROM Family Name: AT97SC3204 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT97SC3204T-U2A1B-10 TR, AT97SC3204T-U2A1B-10 DKR, AT97SC3204T-U2A1B-10 CT, AT97SC3204T-U2A1B-10 -ND

Manufacturer: Microchip Technology
Win Source Part Number: 862226-AT97SC3204T-U2A1B-10
Series: CryptoController™
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Program Memory Type: EEPROM
Family Name: AT97SC3204
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT97SC3204T-U2A1B-10TR, AT97SC3204T-U2A1B-10DKR, AT97SC3204T-U2A1B-10CT, AT97SC3204T-U2A1B-10-ND

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204T-U2A1B-10TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-U2A1B-10TR-ND
Application Specific Microcontrollers AT97SC3204T-U2A1B-10TR-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204T-U2A1B-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-U2A1B-10DKR-ND
Application Specific Microcontrollers AT97SC3204T-U2A1B-10DKR-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204T-U2A1B-10CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-U2A1B-10CT-ND
Application Specific Microcontrollers AT97SC3204T-U2A1B-10CT-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A1B-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204T-U2A1B-10
Embedded - Microcontrollers - Application Specific AT97SC3204T-U2A1B-10
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - AT97SC3204T-U2A1B-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
AT97SC3204T-U2A1B-10
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers AT97SC3204T-U2A1B-10
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3204T-U2A1B-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204T-U2A1B-10
Application Specific Microcontrollers AT97SC3204T-U2A1B-10
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204T-U2A1B-10 862226-AT97SC3204T-U2A1B-10 AT97SC3204T-U2A1B-10TR-ND AT97SC3204T-U2A1B-10 AT97SC3204T-U2A1B-10 AT97SC3204T-U2A1B-10
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A1B-10 Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
Clock Speed 33 MHz
Supply Voltage 3 to 3.6 volts 3.3 volts 3.3 volts
Serial Interface LPC I²C; I²C
Package Type Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 28-TSSOP TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details