Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU-999 AT91SAM9G25-CU-999

Description
Manufacturer: Microchip Technology Win Source Part Number: 138685-AT91SAM9G25-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 138685-AT91SAM9G25-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU-999 - 138685-AT91SAM9G25-CU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU-999
138685-AT91SAM9G25-CU-999
Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU-999 138685-AT91SAM9G25-CU-999
Manufacturer: Microchip Technology Win Source Part Number: 138685-AT91SAM9G25-C U-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138685-AT91SAM9G25-CU-999
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 32BIT 64KB ROM 217BGA - 536-AT91SAM9G25-CU-999 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB ROM 217BGA
536-AT91SAM9G25-CU-999
IC MCU 32BIT 64KB ROM 217BGA 536-AT91SAM9G25-CU-999
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 138685-AT91SAM9G25-CU-999 536-AT91SAM9G25-CU-999
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G25-CU-999 IC MCU 32BIT 64KB ROM 217BGA
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active Active
Clock Speed 400 MHz
RAM 64 KB 32 KB
ROM Type ROM; ROM ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details