Manufacturer: Microchip Technology
Win Source Part Number: 1019849-AT91SAM7X128
Packaging: Tray
Core Processor: ARM7
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TFBGA (9x9)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 128KB 100TFBGA Product overview: AT91SAM7X128-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X128-CU can be used for catalog matching and distributor lookup.
IC MCU 16/32BIT 128KB 100TFBGA
IC MCU 16/32BIT 128KB 100TFBGA
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1019849-AT91SAM7X128-CU | AT91SAM7X128-CU-ND | 685-AT91SAM7X128-CU | AT91SAM7X128-CU | AT91SAM7X128-CU | AT91SAM7X128-CU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7X128-CU | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH | Flash |