Microchip Technology, Inc. Microcontrollers AT91SAM7S64C-AU-999

Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7S64C-AU-999TR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S64C-AU-999DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S64C-AU-999CT-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU-999 - 116297-AT91SAM7S64C-AU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU-999
116297-AT91SAM7S64C-AU-999
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU-999 116297-AT91SAM7S64C-AU-999
Manufacturer: Microchip Technology Win Source Part Number: 116297-AT91SAM7S64C- AU-999 Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116297-AT91SAM7S64C-AU-999
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT91SAM7S64C-AU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT91SAM7S64C-AU-999
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT91SAM7S64C-AU-999
IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU- 999 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S64C-AU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S64C-AU-999
Microcontrollers AT91SAM7S64C-AU-999
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S64C-AU-999
ARM Microcontrollers - MCU AT91SAM7S64C-AU-999
ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7S64C-AU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S64C-AU-999
Embedded - Microcontrollers AT91SAM7S64C-AU-999
IC MCU 16/32BIT 64KB FLSH 64LQFP

IC MCU 16/32BIT 64KB FLSH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S64C-AU-999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S64C-AU-999
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S64C-AU-999
IC MCU 16/32BIT 64KB FLSH 64LQFP

IC MCU 16/32BIT 64KB FLSH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7S64C-AU-999TR-ND 116297-AT91SAM7S64C-AU-999 685-AT91SAM7S64C-AU-999 AT91SAM7S64C-AU-999 AT91SAM7S64C-AU-999 AT91SAM7S64C-AU-999 AT91SAM7S64C-AU-999
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU-999 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers