Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3204-X2A16-00

Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3204-X2A16-00TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-X2A16-00TR-ND
Application Specific Microcontrollers AT97SC3204-X2A16-00TR-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00 - 079126-AT97SC3204-X2A16-00 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00
079126-AT97SC3204-X2A16-00
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00 079126-AT97SC3204-X2A16-00
Manufacturer: Microchip Technology Win Source Part Number: 079126-AT97SC3204-X2 A16-00 Packaging: Reel - TR Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079126-AT97SC3204-X2A16-00
Packaging: Reel - TR
Core Processor: AVR
Applications: Secure Communications
Mounting: SMD (SMT)
Program Memory Type: EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X2A16-00
Embedded Microcontroller MCU 769-AT97SC3204-X2A16-00
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A16-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A16 -00 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A16-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A16-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-X2A16-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-X2A16-00
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X2A16-00
Embedded - Microcontrollers - Application Specific AT97SC3204-X2A16-00
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-X2A16-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X2A16-00
Application Specific Microcontrollers AT97SC3204-X2A16-00
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3204-X2A16-00TR-ND 079126-AT97SC3204-X2A16-00 769-AT97SC3204-X2A16-00 AT97SC3204-X2A16-00 AT97SC3204-X2A16-00 AT97SC3204-X2A16-00
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A16-00 Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EPROM; EEPROM EEPROM; EEPROM
Supply Voltage 3.3 volts 3 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC LPC
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP Other; Tape & Reel (TR) SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Operating Range Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details