IC MCU 16/32BIT 256KB 100TFBGA Product overview: AT91SAM7X256C-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256C-CU
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 744449-AT91SAM7X256C
Manufacturer Homepage: www.microchip.com
Reference case: 100LTFBGA9x9
Reference Date Code: 2016
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 16/32BIT 256KB 100TFBGA
ARM Microcontrollers - MCU TFBGA GRN IND TEMP MRL C
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 256KB 100TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91SAM7X256C-CU | AT91SAM7X256C-CU-ND | 744449-AT91SAM7X256C-CU | AT91SAM7X256C-CU | AT91SAM7X256C-CU | AT91SAM7X256C-CU | AT91SAM7X256C-CU |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT91SAM7X256C-CU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 20 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 volts | ||||
| Serial Interface | CAN/Ethernet/SPI/I2S/TWI/USART/USB | CAN; SPI; UART; USART; USB |