Microchip Technology, Inc. Microcontrollers ATMEGA1280-16CU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA1280-16CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280-16CU-ND
Microcontrollers ATMEGA1280-16CU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA1280-16CU - 039457-ATMEGA1280-16CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1280-16CU
039457-ATMEGA1280-16CU
Embedded - Embedded - Microcontrollers - ATMEGA1280-16CU 039457-ATMEGA1280-16CU
Manufacturer: Microchip Technology Win Source Part Number: 039457-ATMEGA1280-16 CU Packaging: Reel - TR Core Processor: AVR Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CBGA (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039457-ATMEGA1280-16CU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 86
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-CBGA (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1280-16CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1280-16CU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1280-16CU
IC MCU 8BIT 128KB FLASH 100CBGA Product overview: ATMEGA1280-16CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16CU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100CBGA Product overview: ATMEGA1280-16CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1280-16CU
8-bit Microcontrollers - MCU ATMEGA1280-16CU
8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM 4KB EE-16 MHZ

8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM 4KB EE-16 MHZ

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA1280-16CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1280-16CU
Embedded - Microcontrollers ATMEGA1280-16CU
IC MCU 8BIT 128KB FLASH 100CBGA

IC MCU 8BIT 128KB FLASH 100CBGA

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280-16CU
Microcontrollers ATMEGA1280-16CU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Pbga-100; Product Range Microchip - 68T2529 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Pbga-100; Product Range Microchip
68T2529
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Pbga-100; Product Range Microchip 68T2529
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, PBGA-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:PBGA; MSL:-RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, PBGA-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:PBGA; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1280-16CU
Microcontrollers ATMEGA1280-16CU
IC MCU 8BIT 128KB FLASH 100CBGA

IC MCU 8BIT 128KB FLASH 100CBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA1280-16CU-ND 039457-ATMEGA1280-16CU 685-ATMEGA1280-16CU ATMEGA1280-16CU ATMEGA1280-16CU ATMEGA1280-16CU 68T2529 ATMEGA1280-16CU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA1280-16CU 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Pbga-100; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details