IC FPSLIC 5K GATE 25MHZ 144LQFP
IC FPSLIC 5K GATE 25MHZ 144LQFP
IC FPSLIC 5K GATE 25MHZ 144LQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT94K05AL-25BQI | AT94K05AL-25BQI | AT94K05AL-25BQI |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| Supply Voltage | 3.6 to 3 volts | 3 to 3.6 volts | |
| Package Type | QFP | QFP; Other; 144-LQFP |