Microchip Technology, Inc. AT91SAM9XE256

Description
The Microchip's ARM®-based SAM9XE256 is a member of the Microchip SAM9XE series of microcontrollers based on the high-performance 32-bit ARM926EJ processor. It operates at a maximum speed of 160MHz and features 256KB of flash memory and 16KB of SRAM. The peripheral set includes two USB 2.0 Full Speed device ports , Ethernet MAC 10/100 port, image sensor Interface, four USARTs, two UARTs, two SPIs, SSC, two TWIs (I2C), two multimedia card Interfaces, six 16-bit timers, RTT and four 10-bit ADCs. It also features an external bus interface interfacing NAND flash memory, SDRAM and static memory. The SAM9XE256 is supplied in a 208-pin PQFP or 217-ball BGA package. The pinout and ball-out are fully compatible with the SAM9260.
Datasheet
Description
The Microchip's ARM®-based SAM9XE256 is a member of the Microchip SAM9XE series of microcontrollers based on the high-performance 32-bit ARM926EJ processor. It operates at a maximum speed of 160MHz and features 256KB of flash memory and 16KB of SRAM. The peripheral set includes two USB 2.0 Full Speed device ports , Ethernet MAC 10/100 port, image sensor Interface, four USARTs, two UARTs, two SPIs, SSC, two TWIs (I2C), two multimedia card Interfaces, six 16-bit timers, RTT and four 10-bit ADCs. It also features an external bus interface interfacing NAND flash memory, SDRAM and static memory. The SAM9XE256 is supplied in a 208-pin PQFP or 217-ball BGA package. The pinout and ball-out are fully compatible with the SAM9260.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip's ARM®-based SAM9XE256 is a member of the Microchip SAM9XE series of microcontrollers based on the high-performance 32-bit ARM926EJ processor. It operates at a maximum speed of 160MHz and features 256KB of flash memory and 16KB of SRAM. The peripheral set includes two USB 2.0 Full Speed device ports , Ethernet MAC 10/100 port, image sensor Interface, four USARTs, two UARTs, two SPIs, SSC, two TWIs (I2C), two multimedia card Interfaces, six 16-bit timers, RTT and four 10-bit ADCs. It also features an external bus interface interfacing NAND flash memory, SDRAM and static memory. The SAM9XE256 is supplied in a 208-pin PQFP or 217-ball BGA package. The pinout and ball-out are fully compatible with the SAM9260.

The Microchip's ARM®-based SAM9XE256 is a member of the Microchip SAM9XE series of microcontrollers based on the high-performance 32-bit ARM926EJ processor. It operates at a maximum speed of 160MHz and features 256KB of flash memory and 16KB of SRAM. The peripheral set includes two USB 2.0 Full Speed device ports , Ethernet MAC 10/100 port, image sensor Interface, four USARTs, two UARTs, two SPIs, SSC, two TWIs (I2C), two multimedia card Interfaces, six 16-bit timers, RTT and four 10-bit ADCs. It also features an external bus interface interfacing NAND flash memory, SDRAM and static memory. The SAM9XE256 is supplied in a 208-pin PQFP or 217-ball BGA package. The pinout and ball-out are fully compatible with the SAM9260.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91SAM9XE256
Clock Speed 180 MHz
Bits Other; 10-bit
Number 4
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details