Microchip Technology, Inc. Microcontrollers AT91SAM7SE256B-CU

Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet
Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7SE256B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE256B-CU-ND
Microcontrollers AT91SAM7SE256B-CU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT91SAM7SE256B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT91SAM7SE256B-CU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT91SAM7SE256B-CU
IC MCU 16/32BIT 256KB 144LFBGA Product overview: AT91SAM7SE256B-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256B-C U can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 256KB 144LFBGA Product overview: AT91SAM7SE256B-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7SE256B-CU - 862210-AT91SAM7SE256B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7SE256B-CU
862210-AT91SAM7SE256B-CU
Embedded - Embedded - Microcontrollers - AT91SAM7SE256B-CU 862210-AT91SAM7SE256B-CU
Manufacturer: Microchip Technology Win Source Part Number: 862210-AT91SAM7SE256 B-CU Series: SAM7SE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10) Core Processor: ARM7® Speed: 55MHz Package: Tray Package: 144-LFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 144-LFBGA (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862210-AT91SAM7SE256B-CU
Series: SAM7SE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
Core Processor: ARM7®
Speed: 55MHz
Package: Tray
Package: 144-LFBGA
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91SAM7
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFBGA (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7SE256B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE256B-CU
Embedded - Microcontrollers AT91SAM7SE256B-CU
IC MCU 16/32BIT 256KB 144LFBGA

IC MCU 16/32BIT 256KB 144LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7SE256B-CU
ARM Microcontrollers - MCU AT91SAM7SE256B-CU
ARM Microcontrollers - MCU IND TEMP MRL B

ARM Microcontrollers - MCU IND TEMP MRL B

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE256B-CU
Microcontrollers AT91SAM7SE256B-CU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256B-CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7SE256B-CU
Microcontrollers AT91SAM7SE256B-CU
IC MCU 16/32BIT 256KB 144LFBGA

IC MCU 16/32BIT 256KB 144LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE256B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE256B-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE256B-CU
IC MCU 16/32BIT 256KB 144LFBGA

IC MCU 16/32BIT 256KB 144LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7SE256B-CU-ND 685-AT91SAM7SE256B-CU 862210-AT91SAM7SE256B-CU AT91SAM7SE256B-CU AT91SAM7SE256B-CU AT91SAM7SE256B-CU AT91SAM7SE256B-CU AT91SAM7SE256B-CU
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7SE256B-CU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details