Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM7S64B-AU AT91SAM7S64B-AU

Description
Manufacturer: Atmel Win Source Part Number: 1148944-AT91SAM7S64B -AU Family Name: AT91SAM7S64 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LPC54102J512BD64; ADUC7128BSTZ126-RL; SPC5604CK0MLH6R; LPC54102J256BD64QL; Introduction Date: May 02, 1997 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1148944-AT91SAM7S64B -AU Family Name: AT91SAM7S64 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LPC54102J512BD64; ADUC7128BSTZ126-RL; SPC5604CK0MLH6R; LPC54102J256BD64QL; Introduction Date: May 02, 1997 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7S64B-AU - 1148944-AT91SAM7S64B-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S64B-AU
1148944-AT91SAM7S64B-AU
Embedded - Embedded - Microcontrollers - AT91SAM7S64B-AU 1148944-AT91SAM7S64B-AU
Manufacturer: Atmel Win Source Part Number: 1148944-AT91SAM7S64B -AU Family Name: AT91SAM7S64 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): LPC54102J512BD64; ADUC7128BSTZ126-RL; SPC5604CK0MLH6R; LPC54102J256BD64QL; Introduction Date: May 02, 1997 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148944-AT91SAM7S64B-AU
Family Name: AT91SAM7S64
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): LPC54102J512BD64; ADUC7128BSTZ126-RL; SPC5604CK0MLH6R; LPC54102J256BD64QL;
Introduction Date: May 02, 1997
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 32-bit 64KB 1.8V Embedded Microcontroller MCU - 685-AT91SAM7S64B-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 64KB 1.8V Embedded Microcontroller MCU
685-AT91SAM7S64B-AU
16-bit 32-bit 64KB 1.8V Embedded Microcontroller MCU 685-AT91SAM7S64B-AU
MCU 16-bit/32-bit ARM7TDMI RISC 64KB Flash 1.8V/3.3V 64-Pin LQFP / AT91 ARM Thumb-based Microcontrollers Product overview: AT91SAM7S64B-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64B-AU can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit ARM7TDMI RISC 64KB Flash 1.8V/3.3V 64-Pin LQFP / AT91 ARM Thumb-based Microcontrollers Product overview: AT91SAM7S64B-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 64KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 64KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64B-AU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1148944-AT91SAM7S64B-AU 685-AT91SAM7S64B-AU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7S64B-AU 16-bit 32-bit 64KB 1.8V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details