Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9N12-CUR AT91SAM9N12-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769112-AT91SAM9N12-C UR Series: SAM9N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9N12 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9N12-CU; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769112-AT91SAM9N12-C UR Series: SAM9N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9N12 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9N12-CU; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9N12-CUR - 769112-AT91SAM9N12-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9N12-CUR
769112-AT91SAM9N12-CUR
Embedded - Embedded - Microcontrollers - AT91SAM9N12-CUR 769112-AT91SAM9N12-CUR
Manufacturer: Microchip Technology Win Source Part Number: 769112-AT91SAM9N12-C UR Series: SAM9N Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9N12 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9N12-CU; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769112-AT91SAM9N12-CUR
Series: SAM9N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 400MHz
Package: 217-LFBGA
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 105
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
RAM Size: 32K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 0.9 V ~ 1.1 V
Family Name: AT91SAM9N12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 217-BGA (15x15)
Alternative Parts (Cross-Reference): AT91SAM9N12-CU;
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - AT91SAM9N12-CUR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9N12-CUR
Microprocessors AT91SAM9N12-CUR
IC MCU 32BIT 128KB ROM 217BGA

IC MCU 32BIT 128KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769112-AT91SAM9N12-CUR AT91SAM9N12-CUR
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9N12-CUR Microprocessors
Data Bus 32 Bit
Clock Speed 400 MHz 400 MHz
RAM 128 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details