Microchip Technology, Inc. Network and accessories secure authentication ATECC608B-TCSM

Description
The Microchip ATECC608B-TCSM is a secure element part of the Trust Platform for the CryptoAuthentication family. The device integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication. In addition, the ATECC608B offer an integrated AES hardware accelerator strengthening hardware based security for LoRaWAN applications and enable secure boot capabilities for very small microcontrollers. The ATECC608B-TCSM offers advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryptio n algorithms. Similar to all Microchip CryptoAuthentication products, the new ATECC608A employs a high quality Random Number Generator, ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC608B-TCSM delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. To start prototyping, please purchase a blank ATECC608B with the desired package and start coding using CryptoAuthLib Library Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages <150nA Sleep current 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage
Datasheet
Description
The Microchip ATECC608B-TCSM is a secure element part of the Trust Platform for the CryptoAuthentication family. The device integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication. In addition, the ATECC608B offer an integrated AES hardware accelerator strengthening hardware based security for LoRaWAN applications and enable secure boot capabilities for very small microcontrollers. The ATECC608B-TCSM offers advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryptio n algorithms. Similar to all Microchip CryptoAuthentication products, the new ATECC608A employs a high quality Random Number Generator, ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC608B-TCSM delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. To start prototyping, please purchase a blank ATECC608B with the desired package and start coding using CryptoAuthLib Library Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages <150nA Sleep current 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network and accessories secure authentication - ATECC608B-TCSM - Microchip Technology, Inc.
Chandler, AZ, United States
Network and accessories secure authentication
ATECC608B-TCSM
Network and accessories secure authentication ATECC608B-TCSM
The Microchip ATECC608B-TCSM is a secure element part of the Trust Platform for the CryptoAuthentication family. The device integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryptio n, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication. In addition, the ATECC608B offer an integrated AES hardware accelerator strengthening hardware based security for LoRaWAN applications and enable secure boot capabilities for very small microcontrollers. The ATECC608B-TCSM offers advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryptio n algorithms. Similar to all Microchip CryptoAuthentication products, the new ATECC608A employs a high quality Random Number Generator, ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses. The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC608B-TCSM delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors. To start prototyping, please purchase a blank ATECC608B with the desired package and start coding using CryptoAuthLib Library Additional Features Cryptographic co-processor with secure hardware-based key storage Protected storage for up to 16 Keys, certificates or data Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman NIST standard P256 elliptic curve support Hardware support for symmetric algorithms SHA-256 & HMAC hash including off-chip context save/restore AES-128: encrypt/decrypt, galois field multiply for GCM Networking key management support Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3 Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected Secure boot support Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot Encryption/Authentic ation for messages to prevent on-board attacks Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG) Two high-endurance monotonic counters Guaranteed unique 72-bit serial number Two interface options available High-speed single pin interface with One GPIO pin Operating temperature up to 100C 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages <150nA Sleep current 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage 1MHz Standard I2C interface 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage

The Microchip ATECC608B-TCSM is a secure element part of the Trust Platform for the CryptoAuthentication family. The device integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to provide key agreement for encryption/decryption, along with ECDSA (Elliptic Curve Digital Signature Algorithm) sign-verify authentication. In addition, the ATECC608B offer an integrated AES hardware accelerator strengthening hardware based security for LoRaWAN applications and enable secure boot capabilities for very small microcontrollers.
The ATECC608B-TCSM offers advanced Elliptic Curve Cryptography (ECC) capabilities. With ECDH and ECDSA being built right in, this device is ideal for the rapidly growing IoT market by easily supplying the full range of security such as confidentiality, data integrity, and authentication to systems with MCU or MPUs running encryption/decryption algorithms. Similar to all Microchip CryptoAuthentication products, the new ATECC608A employs a high quality Random Number Generator, ultra-secure hardware-based cryptographic key storage and cryptographic countermeasures which eliminate potential backdoors linked to software weaknesses.
The device is agnostic of any microprocessor (MPU) or microcontroller (MCU) and compatible with Microchip AVR/ARM MCUs or MPUs. As with all CryptoAuthentication devices, the ATECCC608B-TCSM delivers extremely low-power consumption, requires only a single GPIO over a wide voltage range, and has a tiny form factor making it ideal for a variety of applications that require longer battery life and flexible form factors.

To start prototyping, please purchase a blank ATECC608B with the desired package and start coding using CryptoAuthLib Library

Additional Features

  • Cryptographic co-processor with secure hardware-based key storage
  • Protected storage for up to 16 Keys, certificates or data
  • Hardware support for asymmetric sign, verify, key agreement – ECDSA: FIPS186-3 Elliptic Curve Digital Signature
  • ECDH: FIPS SP800-56A Elliptic Curve Diffie-Hellman
  • NIST standard P256 elliptic curve support
  • Hardware support for symmetric algorithms
  • SHA-256 & HMAC hash including off-chip context save/restore
  • AES-128: encrypt/decrypt, galois field multiply for GCM
  • Networking key management support
  • Turnkey PRF/HKDF calculation for TLS 1.2 & 1.3
  • Ephemeral key generation and key agreement in SRAM – Small message encryption with keys entirely protected
  • Secure boot support
  • Full ECDSA code signature validation, optional stored digest/signature – optional communication key disablement prior to secure boot
  • Encryption/Authentication for messages to prevent on-board attacks
  • Internal high-quality FIPS 800-90 A/B/C Random Number Generator (RNG)
  • Two high-endurance monotonic counters
  • Guaranteed unique 72-bit serial number
  • Two interface options available
  • High-speed single pin interface with One GPIO pin
  • Operating temperature up to 100C
  • 8-pad UDFN, 8-lead SOIC, and 3-lead CONTACT packages
  • <150nA Sleep current
  • 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage
  • 1MHz Standard I2C interface
  • 1.8V to 5.5V IO levels, 2.0V to 5.5V supply voltage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATECC608B-TCSM
Product Name Network and accessories secure authentication
Package Type SOIC; Other; ['UDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details