Microchip Technology, Inc. Microcontrollers ATA6613C-PLQW

Description
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATA6613C-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATA6613C-PLQWTR-ND
Microcontrollers ATA6613C-PLQWTR-ND
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATA6613C-PLQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATA6613C-PLQW
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATA6613C-PLQW
IC MCU 8BIT 16KB FLASH 48QFN Product overview: ATA6613C-PLQW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6613C-PLQW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48QFN Product overview: ATA6613C-PLQW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6613C-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATA6613C-PLQW - 1019962-ATA6613C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATA6613C-PLQW
1019962-ATA6613C-PLQW
Embedded - Embedded - Microcontrollers - ATA6613C-PLQW 1019962-ATA6613C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019962-ATA6613C-PLQ W Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 48-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019962-ATA6613C-PLQW
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TC)
Case / Package: 48-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATA6613C-PLQW
8-bit Microcontrollers - MCU ATA6613C-PLQW
8-bit Microcontrollers - MCU ATmega168&ATA662250 multi-chip-module

8-bit Microcontrollers - MCU ATmega168&ATA662250 multi-chip-module

Buy Now Datasheet
Microcontrollers - ATA6613C-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATA6613C-PLQW
Microcontrollers ATA6613C-PLQW
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATA6613C-PLQW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATA6613C-PLQW
Embedded - Microcontrollers ATA6613C-PLQW
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATA6613C-PLQWTR-ND 685-ATA6613C-PLQW 1019962-ATA6613C-PLQW ATA6613C-PLQW ATA6613C-PLQW ATA6613C-PLQW
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATA6613C-PLQW 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers