Microchip Technology, Inc. 512KB Embedded Microcontroller MCU AT91SAM7SE512-AU

Description
IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-AT91SAM7SE512-AU
512KB Embedded Microcontroller MCU 685-AT91SAM7SE512-AU
IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLSH 128LQFP Product overview: AT91SAM7SE512-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE512-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - AT91SAM7SE512-AU - 713556-AT91SAM7SE512-AU - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AT91SAM7SE512-AU
713556-AT91SAM7SE512-AU
Hard To Find - AT91SAM7SE512-AU 713556-AT91SAM7SE512-AU
Manufacturer: Microchip Technology Win Source Part Number: 713556-AT91SAM7SE512 -AU Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 55MHz Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.65V ~ 1.95V Categories: Integrated Circuits Supplier Device Package: 128-LQFP (20x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM7SE512 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Data Bus Width: 16/32-Bit The number of I/O: 88 Date RAM Size: 32K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 713556-AT91SAM7SE512-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 55MHz
Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.65V ~ 1.95V
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (20x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: AT91SAM7SE512
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Data Bus Width: 16/32-Bit
The number of I/O: 88
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - AT91SAM7SE512-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE512-AU-ND
Microcontrollers AT91SAM7SE512-AU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE512-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE512-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE512-AU
IC MCU 16/32B 512KB FLSH 128LQFP

IC MCU 16/32B 512KB FLSH 128LQFP

Supplier's Site
Microcontrollers - AT91SAM7SE512-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE512-AU
Microcontrollers AT91SAM7SE512-AU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE512-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE512-AU
Microcontrollers AT91SAM7SE512-AU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7SE512-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE512-AU
Embedded - Microcontrollers AT91SAM7SE512-AU
IC MCU 16/32B 512KB FLSH 128LQFP

IC MCU 16/32B 512KB FLSH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7SE512-AU 713556-AT91SAM7SE512-AU AT91SAM7SE512-AU-ND AT91SAM7SE512-AU AT91SAM7SE512-AU AT91SAM7SE512-AU
Product Name 512KB Embedded Microcontroller MCU Hard To Find - AT91SAM7SE512-AU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 to 1.65 volts
Package Type Other; Tray LFQP; Other; 128-LQFP QFP QFP; Other; 128-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers