Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AT91SAM9M11B-CU AT91SAM9M11B-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862214-AT91SAM9M11B- CU Series: SAM9M Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15) Core Processor: ARM926EJ-S Speed: 400MHz Package: 324-TFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 324-TFBGA (15x15) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862214-AT91SAM9M11B- CU Series: SAM9M Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15) Core Processor: ARM926EJ-S Speed: 400MHz Package: 324-TFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 324-TFBGA (15x15) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT91SAM9M11B-CU - 862214-AT91SAM9M11B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9M11B-CU
862214-AT91SAM9M11B-CU
Embedded - Embedded - Microprocessors - AT91SAM9M11B-CU 862214-AT91SAM9M11B-CU
Manufacturer: Microchip Technology Win Source Part Number: 862214-AT91SAM9M11B- CU Series: SAM9M Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15) Core Processor: ARM926EJ-S Speed: 400MHz Package: 324-TFBGA Package: Tray Family Name: AT91SAM9 Categories: Integrated Circuits (ICs) Case / Package: 324-TFBGA (15x15) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862214-AT91SAM9M11B-CU
Series: SAM9M
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)
Core Processor: ARM926EJ-S
Speed: 400MHz
Package: 324-TFBGA
Package: Tray
Family Name: AT91SAM9
Categories: Integrated Circuits (ICs)
Case / Package: 324-TFBGA (15x15)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 862214-AT91SAM9M11B-CU
Product Name Embedded - Embedded - Microprocessors - AT91SAM9M11B-CU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7778AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details