Microchip Technology, Inc. 25MHZ Embedded Microcontroller MCU AT94S05AL-25DGC

Description
IC FPSLIC 5K GATE 25MHZ 256BGA Product overview: AT94S05AL-25DGC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94S05AL-25DGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPSLIC 5K GATE 25MHZ 256BGA Product overview: AT94S05AL-25DGC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94S05AL-25DGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microcontroller MCU - 767-AT94S05AL-25DGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microcontroller MCU
767-AT94S05AL-25DGC
25MHZ Embedded Microcontroller MCU 767-AT94S05AL-25DGC
IC FPSLIC 5K GATE 25MHZ 256BGA Product overview: AT94S05AL-25DGC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94S05AL-25DGC can be used for catalog matching and distributor lookup.

IC FPSLIC 5K GATE 25MHZ 256BGA Product overview: AT94S05AL-25DGC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94S05AL-25DGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - 1046712-AT94S05AL-25DGC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
1046712-AT94S05AL-25DGC
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers 1046712-AT94S05AL-25DGC
Win Source Part Number: 1046712-AT94S05AL-25 DGC Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: FPSLIC® Speed: 25 MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: I2C, UART EEPROM Size: 256K x 8 Core Type: 8-bit AVR Program SRAM Bytes: 4K-16K FPGA SRAM: 2kb Data SRAM Bytes: 4K ~ 16K FPGA Core Cells: 256 FPGA Gates: 5K FPGA Registers: 436 Voltage - Supply: 3V ~ 3.6V Package / Case: 256-LBGA, CABGA Supplier Device Package: 256-CABGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): AT94S05AL-25DGCAT94S 05AL25DGC; ECCN: 3A991D Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046712-AT94S05AL-25DGC
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: FPSLIC®
Speed: 25 MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Interface: I2C, UART
EEPROM Size: 256K x 8
Core Type: 8-bit AVR
Program SRAM Bytes: 4K-16K
FPGA SRAM: 2kb
Data SRAM Bytes: 4K ~ 16K
FPGA Core Cells: 256
FPGA Gates: 5K
FPGA Registers: 436
Voltage - Supply: 3V ~ 3.6V
Package / Case: 256-LBGA, CABGA
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AT94S05AL-25DGCAT94S05AL25DGC;
ECCN: 3A991D
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25DGC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94S05AL-25DGC
FPGAs (Field Programmable Gate Array) with Microcontrollers AT94S05AL-25DGC
IC FPSLIC 5K GATE 25MHZ 256BGA

IC FPSLIC 5K GATE 25MHZ 256BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25DGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94S05AL-25DGC
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers AT94S05AL-25DGC
IC FPSLIC 5K GATE 25MHZ 256BGA

IC FPSLIC 5K GATE 25MHZ 256BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25DGC - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94S05AL-25DGC
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers AT94S05AL-25DGC
IC FPSLIC 5K GATE 25MHZ 256BGA

IC FPSLIC 5K GATE 25MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 767-AT94S05AL-25DGC 1046712-AT94S05AL-25DGC AT94S05AL-25DGC AT94S05AL-25DGC AT94S05AL-25DGC
Product Name 25MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Serial Interface I2C, UART I²C; UART; I2C, UART I²C; UART; I²C, UART
Package Type Other; Tray BGA; Other; 256-LBGA, CABGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details