Microchip Technology, Inc. Microcontrollers ATA6616C-P3QW

Description
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)
Request a Quote Datasheet
Description
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATA6616C-P3QWTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATA6616C-P3QWTR-ND
Microcontrollers ATA6616C-P3QWTR-ND
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW - 862261-ATA6616C-P3QW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW
862261-ATA6616C-P3QW
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW 862261-ATA6616C-P3QW
Manufacturer: Microchip Technology Win Source Part Number: 862261-ATA6616C-P3QW Series: Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TC) Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: ATA6616C Categories: Integrated Circuits (ICs) Case / Package: 38-VQFN (5x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATA6616C-P3QWTR, ATA6616C-P3QWCT, ATA6616C-P3QW-ND, ATA6616C-P3QWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862261-ATA6616C-P3QW
Series: Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 38-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: ATA6616C
Categories: Integrated Circuits (ICs)
Case / Package: 38-VQFN (5x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATA6616C-P3QWTR, ATA6616C-P3QWCT, ATA6616C-P3QW-ND, ATA6616C-P3QWDKR

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATA6616C-P3QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATA6616C-P3QW
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATA6616C-P3QW
IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATA6616C-P3QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATA6616C-P3QW
Microcontrollers ATA6616C-P3QW
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module - 536-ATA6616C-P3QW - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module
536-ATA6616C-P3QW
8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module 536-ATA6616C-P3QW
8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module

8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module

Supplier's Site
Embedded - Microcontrollers - ATA6616C-P3QW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATA6616C-P3QW
Embedded - Microcontrollers ATA6616C-P3QW
IC MCU 8BIT 8KB FLASH 38QFN

IC MCU 8BIT 8KB FLASH 38QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATA6616C-P3QW
8-bit Microcontrollers - MCU ATA6616C-P3QW
8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module

8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATA6616C-P3QW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATA6616C-P3QW
Integrated Circuits (ICs) - Embedded - Microcontrollers ATA6616C-P3QW
IC MCU 8BIT 8KB FLASH 38QFN

IC MCU 8BIT 8KB FLASH 38QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATA6616C-P3QWTR-ND 862261-ATA6616C-P3QW 685-ATA6616C-P3QW ATA6616C-P3QW 536-ATA6616C-P3QW ATA6616C-P3QW ATA6616C-P3QW ATA6616C-P3QW
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATA6616C-P3QW 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details