Microchip Technology, Inc. Microcontrollers ATMEGA128-16AC

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA128-16AC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA128-16AC-ND
Microcontrollers ATMEGA128-16AC-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA128-16AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA128-16AC
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA128-16AC
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA128-16AC - 812621-ATMEGA128-16AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA128-16AC
812621-ATMEGA128-16AC
Embedded - Embedded - Microcontrollers - ATMEGA128-16AC 812621-ATMEGA128-16AC
Manufacturer: Microchip Technology Win Source Part Number: 812621-ATMEGA128-16A C Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: ATMEGA128 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 812621-ATMEGA128-16AC
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA128
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Buy Now
Embedded - Microcontrollers - ATMEGA128-16AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128-16AC
Embedded - Microcontrollers ATMEGA128-16AC
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA128-16AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA128-16AC
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA128-16AC
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATMEGA128-16AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128-16AC
Microcontrollers ATMEGA128-16AC
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA128-16AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128-16AC
Microcontrollers ATMEGA128-16AC
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128-16AC-ND 685-ATMEGA128-16AC 812621-ATMEGA128-16AC ATMEGA128-16AC ATMEGA128-16AC ATMEGA128-16AC
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA128-16AC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers