Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU ATMEGA1280V-8AUR

Description
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8AUR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8AUR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega1280V-8AUR is an 8-bit microcontroller from Microchip Technology, featuring a high-performance AVR architecture with a maximum throughput of 16 MIPS at 16 MHz. It includes 128 KB of in-system programmable Flash memory, 4 KB of EEPROM, and 8 KB of SRAM, making it suitable for a variety of embedded applications. The device supports multiple connectivity options including EBI/EMI, I2C, SPI, and UART/USART, and offers 86 programmable I/O lines. This microcontroller is equipped with advanced features such as two 8-bit and four 16-bit timer/counters, a real-time counter, and a 10-bit ADC with up to 16 channels. It also supports capacitive touch sensing through the QTouch library and includes a JTAG interface for debugging and programming. The operating voltage range is from 1.8V to 5.5V, and it operates within a temperature range of -40°C to 85°C. The ATmega1280V-8AUR is packaged in a 100-TQFP format and is RoHS compliant, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The ATmega1280V-8AUR is an 8-bit microcontroller from Microchip Technology, featuring a high-performance AVR architecture with a maximum throughput of 16 MIPS at 16 MHz. It includes 128 KB of in-system programmable Flash memory, 4 KB of EEPROM, and 8 KB of SRAM, making it suitable for a variety of embedded applications. The device supports multiple connectivity options including EBI/EMI, I2C, SPI, and UART/USART, and offers 86 programmable I/O lines. This microcontroller is equipped with advanced features such as two 8-bit and four 16-bit timer/counters, a real-time counter, and a 10-bit ADC with up to 16 channels. It also supports capacitive touch sensing through the QTouch library and includes a JTAG interface for debugging and programming. The operating voltage range is from 1.8V to 5.5V, and it operates within a temperature range of -40°C to 85°C. The ATmega1280V-8AUR is packaged in a 100-TQFP format and is RoHS compliant, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1280V-8AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1280V-8AUR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1280V-8AUR
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280V-8AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280V-8AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280V-8AURDKR-ND
Microcontrollers ATMEGA1280V-8AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA1280V-8AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280V-8AURTR-ND
Microcontrollers ATMEGA1280V-8AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA1280V-8AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280V-8AURCT-ND
Microcontrollers ATMEGA1280V-8AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318954-ATMEGA1280V-8AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318954-ATMEGA1280V-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318954-ATMEGA1280V-8AUR
Manufacturer: Microchip Technology Win Source Part Number: 1318954-ATMEGA1280V- 8AUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 8MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA1280V-8AURCT,A TMEGA1280V-8AURTR,AT MEGA1280V-8AURDKR,AT MEGA1280V8AUR,ATMEGA 1280V-8AUR-ND Base Product Number: ATMEGA1280 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318954-ATMEGA1280V-8AUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 8MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA1280V-8AURCT,ATMEGA1280V-8AURTR,ATMEGA1280V-8AURDKR,ATMEGA1280V8AUR,ATMEGA1280V-8AUR-ND
Base Product Number: ATMEGA1280
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1280V-8AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1280V-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1280V-8AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA1280V-8AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1280V-8AUR
Embedded - Microcontrollers ATMEGA1280V-8AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280V-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280V-8AUR
Microcontrollers ATMEGA1280V-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1280V-8AUR
8-bit Microcontrollers - MCU ATMEGA1280V-8AUR
8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM,4KB EEPROM

8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM,4KB EEPROM

Buy Now Datasheet
MCU AVR 128K FLASH 8MHZ 100TQFP - 536-ATMEGA1280V-8AUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 128K FLASH 8MHZ 100TQFP
536-ATMEGA1280V-8AUR
MCU AVR 128K FLASH 8MHZ 100TQFP 536-ATMEGA1280V-8AUR
MCU AVR 128K FLASH 8MHZ 100TQFP

MCU AVR 128K FLASH 8MHZ 100TQFP

Supplier's Site
Microcontrollers - ATMEGA1280V-8AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1280V-8AUR
Microcontrollers ATMEGA1280V-8AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA1280V-8AUR ATMEGA1280V-8AURDKR-ND 1318954-ATMEGA1280V-8AUR ATMEGA1280V-8AUR ATMEGA1280V-8AUR ATMEGA1280V-8AUR ATMEGA1280V-8AUR 536-ATMEGA1280V-8AUR ATMEGA1280V-8AUR
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU MCU AVR 128K FLASH 8MHZ 100TQFP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 128 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details