Microchip Technology, Inc. Microcontrollers ATMEGA1281V-8MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA1281V-8MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1281V-8MURCT-ND
Microcontrollers ATMEGA1281V-8MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA1281V-8MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1281V-8MURTR-ND
Microcontrollers ATMEGA1281V-8MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA1281V-8MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1281V-8MURDKR-ND
Microcontrollers ATMEGA1281V-8MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1281V-8MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1281V-8MUR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1281V-8MUR
IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA1281V-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1281V-8MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA1281V-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1281V-8MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MUR - 1020212-ATMEGA1281V-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MUR
1020212-ATMEGA1281V-8MUR
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MUR 1020212-ATMEGA1281V-8MUR
Manufacturer: Microchip Technology Win Source Part Number: 1020212-ATMEGA1281V- 8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 54 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020212-ATMEGA1281V-8MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - ATMEGA1281V-8MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1281V-8MUR
Microcontrollers ATMEGA1281V-8MUR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA1281V-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1281V-8MUR
Embedded - Microcontrollers ATMEGA1281V-8MUR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA1281V-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1281V-8MUR
Microcontrollers ATMEGA1281V-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1281V-8MUR
8-bit Microcontrollers - MCU ATMEGA1281V-8MUR
8-bit Microcontrollers - MCU AVR 128K FL 8K SRAM 4KB EE 8MHZ IND 1.8V

8-bit Microcontrollers - MCU AVR 128K FL 8K SRAM 4KB EE 8MHZ IND 1.8V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA1281V-8MURCT-ND 685-ATMEGA1281V-8MUR 1020212-ATMEGA1281V-8MUR ATMEGA1281V-8MUR ATMEGA1281V-8MUR ATMEGA1281V-8MUR ATMEGA1281V-8MUR
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MUR Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7409AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers