The AT94K40AL-25DQI is a monolithic Field Programmable System Level Integrated Circuit (FPSLIC) that combines a 40,000 gate SRAM-based FPGA with an embedded high-performance AVR 8-bit RISC microcontroller. It features extensive data and instruction SRAM, with up to 36 Kbytes of dynamically allocated memory, and supports a variety of peripherals including two programmable UARTs and multiple timer/counter configurations. The device operates at a voltage range of 3.0V to 3.6V and is designed for low static and dynamic power consumption, making it suitable for portable applications. The FPGA core supports dynamic reconfiguration and includes a JTAG interface for on-chip debugging. The AT94K40AL-25DQI is available in a 208-lead package and is compliant with PCI standards, providing high-performance I/O capabilities.
IC FPSLIC 40K GATE 25MHZ 208QFP
IC FPSLIC 40K GATE 25MHZ 208QFP
IC FPSLIC 40K GATE 25MHZ 208QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT94K40AL-25DQI | AT94K40AL-25DQI | AT94K40AL-25DQI |
| Product Name | FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 18 MHz | 18 MHz | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |
| Serial Interface | I²C; UART; I²C, UART |