ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
RISC Microcontroller, 32-Bit, FLASH, 55MHz, CMOS, PBGA100
IC MCU 16/32BIT 128KB 100TFBGA
IC MCU 16/32BIT 128KB 100TFBGA
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7XC128B-CU-ND | AT91SAM7XC128B-CU | AT91SAM7XC128B-CU | AT91SAM7XC128B-CU | AT91SAM7XC128B-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |