Microchip Technology, Inc. 512KB Embedded Microcontroller MCU AT91SAM7S512B-AU-999

Description
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU -999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU -999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512KB Embedded Microcontroller MCU - 685-AT91SAM7S512B-AU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-AT91SAM7S512B-AU-999
512KB Embedded Microcontroller MCU 685-AT91SAM7S512B-AU-999
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU -999 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512B-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512B-AU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319106-AT91SAM7S512B-AU-999 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319106-AT91SAM7S512B-AU-999
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319106-AT91SAM7S512B-AU-999
Manufacturer: Microchip Technology Win Source Part Number: 1319106-AT91SAM7S512 B-AU-999 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM7® Speed: 55MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT91SAM7S512B-AU-999 DKR,AT91SAM7S512B-AU -999TR,AT91SAM7S512B -AU-999-ND,AT91SAM7S 512B-AU-999CT,AT91SA M7S512BAU999 Base Product Number: AT91SAM7S512 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319106-AT91SAM7S512B-AU-999
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM7®
Speed: 55MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT91SAM7S512B-AU-999DKR,AT91SAM7S512B-AU-999TR,AT91SAM7S512B-AU-999-ND,AT91SAM7S512B-AU-999CT,AT91SAM7S512BAU999
Base Product Number: AT91SAM7S512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU-999DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU-999CT-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU-999TR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S512B-AU-999 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S512B-AU-999
Microcontrollers AT91SAM7S512B-AU-999
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S512B-AU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S512B-AU-999
Microcontrollers AT91SAM7S512B-AU-999
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S512B-AU-999
ARM Microcontrollers - MCU AT91SAM7S512B-AU-999
ARM Microcontrollers - MCU GREEN IND TEMP MRL B

ARM Microcontrollers - MCU GREEN IND TEMP MRL B

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S512B-AU-999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S512B-AU-999
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S512B-AU-999
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site
IC MCU ARM7 512K FLASH 64LQFP - 536-AT91SAM7S512B-AU-999 - Utmel Electronic Limited
Hong Kong, China
IC MCU ARM7 512K FLASH 64LQFP
536-AT91SAM7S512B-AU-999
IC MCU ARM7 512K FLASH 64LQFP 536-AT91SAM7S512B-AU-999
IC MCU ARM7 512K FLASH 64LQFP

IC MCU ARM7 512K FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - AT91SAM7S512B-AU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S512B-AU-999
Embedded - Microcontrollers AT91SAM7S512B-AU-999
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7S512B-AU-999 1319106-AT91SAM7S512B-AU-999 AT91SAM7S512B-AU-999DKR-ND AT91SAM7S512B-AU-999 AT91SAM7S512B-AU-999 AT91SAM7S512B-AU-999 AT91SAM7S512B-AU-999 536-AT91SAM7S512B-AU-999 AT91SAM7S512B-AU-999
Product Name 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU ARM7 512K FLASH 64LQFP Embedded - Microcontrollers
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 volts 1.8 volts
Serial Interface SPI/TWI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Package Type Other; Tape & Reel (TR) QFP; Other; 64-LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details