Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9261-CJ AT91SAM9261-CJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 140018-AT91SAM9261-C J Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140018-AT91SAM9261-C J Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9261-CJ - 140018-AT91SAM9261-CJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9261-CJ
140018-AT91SAM9261-CJ
Embedded - Embedded - Microcontrollers - AT91SAM9261-CJ 140018-AT91SAM9261-CJ
Manufacturer: Microchip Technology Win Source Part Number: 140018-AT91SAM9261-C J Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 190MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140018-AT91SAM9261-CJ
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 190MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AT91SAM9261-CJ - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9261-CJ
Microprocessors AT91SAM9261-CJ
IC MCU 32BIT 32KB ROM 217BGA

IC MCU 32BIT 32KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 140018-AT91SAM9261-CJ AT91SAM9261-CJ
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9261-CJ Microprocessors
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 190 MHz 190 MHz
RAM 32 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details