Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATA6617-P3QW ATA6617-P3QW

Description
Manufacturer: Microchip Technology Win Source Part Number: 129152-ATA6617-P3QW Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 38-VQFN (5x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129152-ATA6617-P3QW Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 38-VQFN (5x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATA6617-P3QW - 129152-ATA6617-P3QW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATA6617-P3QW
129152-ATA6617-P3QW
Embedded - Embedded - Microcontrollers - ATA6617-P3QW 129152-ATA6617-P3QW
Manufacturer: Microchip Technology Win Source Part Number: 129152-ATA6617-P3QW Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 38-VQFN (5x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129152-ATA6617-P3QW
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TC)
Case / Package: 38-VQFN (5x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATA6617-P3QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATA6617-P3QW
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATA6617-P3QW
IC MCU 8BIT 16KB FLASH 38VQFN Product overview: ATA6617-P3QW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6617-P3QW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 38VQFN Product overview: ATA6617-P3QW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6617-P3QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATA6617-P3QWTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATA6617-P3QWTR-ND
Microcontrollers ATA6617-P3QWTR-ND
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 38-VQFN (5x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 38-VQFN (5x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATA6617-P3QW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATA6617-P3QW
Embedded - Microcontrollers ATA6617-P3QW
IC MCU 8BIT 16KB FLASH 38VQFN

IC MCU 8BIT 16KB FLASH 38VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATA6617-P3QW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATA6617-P3QW
Integrated Circuits (ICs) - Embedded - Microcontrollers ATA6617-P3QW
IC MCU 8BIT 16KB FLASH 38VQFN

IC MCU 8BIT 16KB FLASH 38VQFN

Supplier's Site
Microcontrollers - ATA6617-P3QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATA6617-P3QW
Microcontrollers ATA6617-P3QW
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 38-VQFN (5x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 38-VQFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 129152-ATA6617-P3QW 685-ATA6617-P3QW ATA6617-P3QWTR-ND ATA6617-P3QW ATA6617-P3QW ATA6617-P3QW
Product Name Embedded - Embedded - Microcontrollers - ATA6617-P3QW 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 512 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 835310 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers