Microchip Technology, Inc. END - OF - LIFE - AT91SAM7X256 AT91SAM7X256

Description
The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 256KB of flash memory and 64KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant Controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X256 is supplied in 100-lead LQFP and TFBGA packages.
Request a Quote Datasheet
Description
The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 256KB of flash memory and 64KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant Controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X256 is supplied in 100-lead LQFP and TFBGA packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 256KB of flash memory and 64KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant Controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X256 is supplied in 100-lead LQFP and TFBGA packages.

The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 256KB of flash memory and 64KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant Controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X256 is supplied in 100-lead LQFP and TFBGA packages.

Supplier's Site Datasheet
END - OF - LIFE - AT91SAM7X256 - 1148951-AT91SAM7X256 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT91SAM7X256
1148951-AT91SAM7X256
END - OF - LIFE - AT91SAM7X256 1148951-AT91SAM7X256
Manufacturer: Atmel Win Source Part Number: 1148951-AT91SAM7X256 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148951-AT91SAM7X256
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7X256 1148951-AT91SAM7X256
Product Name END - OF - LIFE - AT91SAM7X256
Clock Speed 55 MHz
Bits Other; 10-bit
Number 8
RAM 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details