IC MCU 16/32BIT 32KB FLASH 48QFN Product overview: AT91SAM7S32B-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S32B-MU can be used for catalog matching and distributor lookup.
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 16/32BIT 32KB FLASH 48QFN
ARM Microcontrollers - MCU IND TEMP MRL B
IC MCU 16/32BIT 32KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91SAM7S32B-MU | AT91SAM7S32B-MU-ND | AT91SAM7S32B-MU | AT91SAM7S32B-MU | AT91SAM7S32B-MU | AT91SAM7S32B-MU |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | |||
| Serial Interface | I2C, SPI, USART | SPI; UART; USART |