Manufacturer: Microchip Technology
Win Source Part Number: 769129-ATA6613C-PLQW
Series: Automotive, AEC-Q100, AVR ATA66 LIN-SBC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TC)
Core Processor: AVR
Speed: 16MHz
Package: 48-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATA6613C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CY8C3446LTI-071; CY8C3245LTI-139; CY8C3446LTI-073T; CY8C3245LTI-144;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 48QFN Product overview: ATA6613C-PLQW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6613C-PLQW-1 can be used for catalog matching and distributor lookup.
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 16KB FLASH 48QFN
IC MCU 8BIT 16KB FLASH 48QFN
IC MCU 8BIT 16KB FLASH 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769129-ATA6613C-PLQW-1 | 685-ATA6613C-PLQW-1 | ATA6613C-PLQW-1 | ATA6613C-PLQW-1 | ATA6613C-PLQW-1 | ATA6613C-PLQW-1 |
| Product Name | Embedded - Embedded - Microcontrollers - ATA6613C-PLQW-1 | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |