Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7SE32B-AU AT91SAM7SE32B-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010353-AT91SAM7SE32B -AU Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (20x14) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010353-AT91SAM7SE32B -AU Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (20x14) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7SE32B-AU - 010353-AT91SAM7SE32B-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7SE32B-AU
010353-AT91SAM7SE32B-AU
Embedded - Embedded - Microcontrollers - AT91SAM7SE32B-AU 010353-AT91SAM7SE32B-AU
Manufacturer: Microchip Technology Win Source Part Number: 010353-AT91SAM7SE32B -AU Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (20x14) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010353-AT91SAM7SE32B-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 88
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (20x14)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT91SAM7SE32B-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE32B-AU-ND
Microcontrollers AT91SAM7SE32B-AU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Singapore, Singapore
32KB Embedded Microcontroller MCU
685-AT91SAM7SE32B-AU
32KB Embedded Microcontroller MCU 685-AT91SAM7SE32B-AU
IC MCU 16/32B 32KB FLASH 128LQFP Product overview: AT91SAM7SE32B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32B-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 32KB FLASH 128LQFP Product overview: AT91SAM7SE32B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32B-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT91SAM7SE32B-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PQFP128

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 55MHz, CMOS, PQFP128

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7SE32B-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE32B-AU
Embedded - Microcontrollers AT91SAM7SE32B-AU
IC MCU 16/32B 32KB FLASH 128LQFP

IC MCU 16/32B 32KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7SE32B-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE32B-AU
Microcontrollers AT91SAM7SE32B-AU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE32B-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE32B-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE32B-AU
IC MCU 16/32B 32KB FLASH 128LQFP

IC MCU 16/32B 32KB FLASH 128LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7SE32B-AU
ARM Microcontrollers - MCU AT91SAM7SE32B-AU
ARM Microcontrollers - MCU LQFP Grn IT MRLB

ARM Microcontrollers - MCU LQFP Grn IT MRLB

Buy Now Datasheet
Microcontrollers - AT91SAM7SE32B-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7SE32B-AU
Microcontrollers AT91SAM7SE32B-AU
IC MCU 16/32B 32KB FLASH 128LQFP

IC MCU 16/32B 32KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010353-AT91SAM7SE32B-AU AT91SAM7SE32B-AU-ND 685-AT91SAM7SE32B-AU AT91SAM7SE32B-AU AT91SAM7SE32B-AU AT91SAM7SE32B-AU AT91SAM7SE32B-AU AT91SAM7SE32B-AU AT91SAM7SE32B-AU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7SE32B-AU Microcontrollers 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details