ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7XC256-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC256-AU
Manufacturer: Atmel
Win Source Part Number: 1148955-AT91SAM7XC25
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 16/32B 256KB FLSH 100LQFP
IC MCU 16/32B 256KB FLSH 100LQFP
IC MCU 16/32B 256KB FLSH 100LQFP
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7XC256-AU-ND | 685-AT91SAM7XC256-AU | 1148955-AT91SAM7XC256-AU | AT91SAM7XC256-AU | AT91SAM7XC256-AU | AT91SAM7XC256-AU | AT91SAM7XC256-AU |
| Product Name | Microcontrollers | 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT91SAM7XC256-AU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |