Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G35-CU AT91SAM9G35-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010360-AT91SAM9G35-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010360-AT91SAM9G35-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G35-CU - 010360-AT91SAM9G35-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G35-CU
010360-AT91SAM9G35-CU
Embedded - Embedded - Microcontrollers - AT91SAM9G35-CU 010360-AT91SAM9G35-CU
Manufacturer: Microchip Technology Win Source Part Number: 010360-AT91SAM9G35-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010360-AT91SAM9G35-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AT91SAM9G35-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G35-CU
Microprocessors AT91SAM9G35-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip - 68T5203 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
68T5203
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip 68T5203
MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010360-AT91SAM9G35-CU AT91SAM9G35-CU 68T5203
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G35-CU Microprocessors Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz 400 MHz
RAM 64 KB 32 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers