Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU-999 AT91SAM9G45C-CU-999

Description
Manufacturer: Microchip Technology Win Source Part Number: 143705-AT91SAM9G45C- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143705-AT91SAM9G45C- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU-999 - 143705-AT91SAM9G45C-CU-999 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU-999
143705-AT91SAM9G45C-CU-999
Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU-999 143705-AT91SAM9G45C-CU-999
Manufacturer: Microchip Technology Win Source Part Number: 143705-AT91SAM9G45C- CU-999 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143705-AT91SAM9G45C-CU-999
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors AT91SAM9G45C-CU-999
IC MCU 32BIT 64KB ROM 324TFBGA

IC MCU 32BIT 64KB ROM 324TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 143705-AT91SAM9G45C-CU-999 AT91SAM9G45C-CU-999
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G45C-CU-999 Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details