IC CRYPTO TPM TWI 28TSSOP
IC CRYPTO TPM TWI 28TSSOP
IC CRYPTO TPM TWI 28TSSOP
IC CRYPTO TPM TWI 28TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3204T-U1A80-ND | AT97SC3204T-U1A80 | AT97SC3204T-U1A80 | AT97SC3204T-U1A80 |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| ROM Type | EPROM; EEPROM | |||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Package Type | TSSOP; Other; "28-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width) | SSOP | |
| Operating Range | Trusted Platform Module (TPM) |