Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204-X1A190

Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-AT97SC3204-X1A190 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X1A190
Embedded Microcontroller MCU 769-AT97SC3204-X1A190
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A190 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190 - 717723-AT97SC3204-X1A190 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190
717723-AT97SC3204-X1A190
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190 717723-AT97SC3204-X1A190
Manufacturer: Microchip Technology Win Source Part Number: 717723-AT97SC3204-X1 A190 Packaging: Tube Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: LPC Program Memory Type: EEPROM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Family Part Number: AT97SC3204 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 717723-AT97SC3204-X1A190
Packaging: Tube
Mounting Style: SMD
Core Processor: AVR
Applications: Trusted Platform Module (TPM)
Interface: LPC
Program Memory Type: EEPROM
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: AT97SC3204
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Application Specific Microcontrollers - AT97SC3204-X1A190-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-X1A190-ND
Application Specific Microcontrollers AT97SC3204-X1A190-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-X1A190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X1A190
Application Specific Microcontrollers AT97SC3204-X1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-X1A190
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-X1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X1A190
Embedded - Microcontrollers - Application Specific AT97SC3204-X1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204-X1A190 717723-AT97SC3204-X1A190 AT97SC3204-X1A190-ND AT97SC3204-X1A190 AT97SC3204-X1A190 AT97SC3204-X1A190
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190 Application Specific Microcontrollers Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific
Serial Interface LPC LPC LPC LPC
Package Type Other; Tube SSOP TSSOP; Other; "28-TSSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width) SSOP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers