Microchip Technology, Inc. 32-bit 512KB 1.8V Embedded Microcontroller MCU AT91SAM7XC512-AU

Description
Incorporates the ARM7TDMI ARM Thumb? Processor / MCU 32-bit ARM7TDMI RISC 512KB Flash 1.8V 100-Pin LQFP Product overview: AT91SAM7XC512-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.8V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Incorporates the ARM7TDMI ARM Thumb? Processor / MCU 32-bit ARM7TDMI RISC 512KB Flash 1.8V 100-Pin LQFP Product overview: AT91SAM7XC512-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.8V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 1.8V Embedded Microcontroller MCU - 685-AT91SAM7XC512-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 1.8V Embedded Microcontroller MCU
685-AT91SAM7XC512-AU
32-bit 512KB 1.8V Embedded Microcontroller MCU 685-AT91SAM7XC512-AU
Incorporates the ARM7TDMI ARM Thumb? Processor / MCU 32-bit ARM7TDMI RISC 512KB Flash 1.8V 100-Pin LQFP Product overview: AT91SAM7XC512-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.8V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512-AU can be used for catalog matching and distributor lookup.

Incorporates the ARM7TDMI ARM Thumb? Processor / MCU 32-bit ARM7TDMI RISC 512KB Flash 1.8V 100-Pin LQFP Product overview: AT91SAM7XC512-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 1.8V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512-AU can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-100; Product Range Microchip - 68T5174 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-100; Product Range Microchip
68T5174
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-100; Product Range Microchip 68T5174
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, LQFP-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:55MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, LQFP-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:55MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100 - 17512-AT91SAM7XC512-AU - Utmel Electronic Limited
Hong Kong, China
RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100
17512-AT91SAM7XC512-AU
RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100 17512-AT91SAM7XC512-AU
RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100

RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7XC512-AU 68T5174 17512-AT91SAM7XC512-AU
Product Name 32-bit 512KB 1.8V Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-100; Product Range Microchip RISC Microcontroller, 32-Bit, FLASH, 55MHz, PQFP100
Data Bus 32 Bit 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details