IC MCU 16/32B 512KB FLSH 100LQFP
IC MCU 16/32B 512KB FLSH 100LQFP
IC MCU 16/32B 512KB FLSH 100LQFP
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7XC512B-AUR | AT91SAM7XC512B-AUR | AT91SAM7XC512B-AUR | AT91SAM7XC512B-AUR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 1.65 to 1.95 volts | 1.95 volts |