Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9260B-QU AT91SAM9260B-QU

Description
Manufacturer: Microchip Technology Win Source Part Number: 086319-AT91SAM9260B- QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): LPC4350FBD208; LPC4357FBD208; LPC43S57JBD208; LPC4367JBD208; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086319-AT91SAM9260B- QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): LPC4350FBD208; LPC4357FBD208; LPC43S57JBD208; LPC4367JBD208; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9260B-QU - 086319-AT91SAM9260B-QU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9260B-QU
086319-AT91SAM9260B-QU
Embedded - Embedded - Microcontrollers - AT91SAM9260B-QU 086319-AT91SAM9260B-QU
Manufacturer: Microchip Technology Win Source Part Number: 086319-AT91SAM9260B- QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9260 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8 Alternative Parts (Cross-Reference): LPC4350FBD208; LPC4357FBD208; LPC43S57JBD208; LPC4367JBD208; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 24

Manufacturer: Microchip Technology
Win Source Part Number: 086319-AT91SAM9260B-QU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Data Converters: A/D 4x10b
Family Name: AT91SAM9260
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 24K x 8
Alternative Parts (Cross-Reference): LPC4350FBD208; LPC4357FBD208; LPC43S57JBD208; LPC4367JBD208;
Introduction Date: November 16, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 24

Buy Now Datasheet
Microcontrollers - 1773624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773624P
Microcontrollers 1773624P
QFP,GREEN,IND TEMP

QFP,GREEN,IND TEMP

Supplier's Site
Microcontrollers - 1773624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773624
Microcontrollers 1773624
QFP,GREEN,IND TEMP

QFP,GREEN,IND TEMP

Supplier's Site
Microcontrollers - 1773428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773428
Microcontrollers 1773428
QFP,GREEN,IND TEMP

QFP,GREEN,IND TEMP

Supplier's Site
Microprocessors - AT91SAM9260B-QU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9260B-QU
Microprocessors AT91SAM9260B-QU
IC MCU 32BIT 32KB ROM 208QFP

IC MCU 32BIT 32KB ROM 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086319-AT91SAM9260B-QU 1773624P 1773624 AT91SAM9260B-QU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9260B-QU Microcontrollers Microcontrollers Microprocessors
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit
Life Cycle Stage Active
Clock Speed 180 MHz 180 MHz
RAM 32 KB 8 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details