Microchip Technology, Inc. 256KB Embedded Microcontroller MCU AT91SAM7X256C-AUR

Description
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256C-AU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256C-AU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256KB Embedded Microcontroller MCU - 685-AT91SAM7X256C-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7X256C-AUR
256KB Embedded Microcontroller MCU 685-AT91SAM7X256C-AUR
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256C-AU R can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256C-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256C-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7X256C-AUR - 844760-AT91SAM7X256C-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7X256C-AUR
844760-AT91SAM7X256C-AUR
Embedded - Embedded - Microcontrollers - AT91SAM7X256C-AUR 844760-AT91SAM7X256C-AUR
Manufacturer: Microchip Technology Win Source Part Number: 844760-AT91SAM7X256C -AUR Series: SAM7X Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM7® Speed: 55MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Family Name: AT91SAM7 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT91SAM7X256CAUR, AT91SAM7X256C-AURDKR , AT91SAM7X256C-AURTR, AT91SAM7X256C-AURCT

Manufacturer: Microchip Technology
Win Source Part Number: 844760-AT91SAM7X256C-AUR
Series: SAM7X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM7®
Speed: 55MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Family Name: AT91SAM7
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT91SAM7X256CAUR, AT91SAM7X256C-AURDKR, AT91SAM7X256C-AURTR, AT91SAM7X256C-AURCT

Buy Now Datasheet
Microcontrollers - AT91SAM7X256C-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X256C-AURDKR-ND
Microcontrollers AT91SAM7X256C-AURDKR-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7X256C-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X256C-AURCT-ND
Microcontrollers AT91SAM7X256C-AURCT-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7X256C-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7X256C-AURTR-ND
Microcontrollers AT91SAM7X256C-AURTR-ND
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7X256C-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7X256C-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7X256C-AUR
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site
Microcontrollers - AT91SAM7X256C-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7X256C-AUR
Microcontrollers AT91SAM7X256C-AUR
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7X256C-AUR
ARM Microcontrollers - MCU AT91SAM7X256C-AUR
ARM Microcontrollers - MCU LQFP Green IND TEMP MRL B, T&R MRLC

ARM Microcontrollers - MCU LQFP Green IND TEMP MRL B, T&R MRLC

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X256C-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X256C-AUR
Embedded - Microcontrollers AT91SAM7X256C-AUR
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7X256C-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7X256C-AUR
Microcontrollers AT91SAM7X256C-AUR
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7X256C-AUR 844760-AT91SAM7X256C-AUR AT91SAM7X256C-AURDKR-ND AT91SAM7X256C-AUR AT91SAM7X256C-AUR AT91SAM7X256C-AUR AT91SAM7X256C-AUR AT91SAM7X256C-AUR
Product Name 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7X256C-AUR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 volts 1.65 to 1.95 volts
Serial Interface CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Package Type Other; Tape & Reel (TR) QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers