Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204-U1A150

Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A150 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A15 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A150 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A15 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-AT97SC3204-U1A150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-U1A150
Embedded Microcontroller MCU 769-AT97SC3204-U1A150
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A150 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A15 0 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A150 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U1A150-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U1A150-ND
Application Specific Microcontrollers AT97SC3204-U1A150-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150 - 769118-AT97SC3204-U1A150 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150
769118-AT97SC3204-U1A150
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150 769118-AT97SC3204-U1A150
Manufacturer: Microchip Technology Win Source Part Number: 769118-AT97SC3204-U1 A150 Series: CryptoController Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Package: 28-TSSOP (0.240", 6.10mm Width) Applications: Secure Communications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: LPC Program Memory Type: EEPROM Part Status: Obsolete(EOL) Family Name: AT97SC3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769118-AT97SC3204-U1A150
Series: CryptoController
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Package: 28-TSSOP (0.240", 6.10mm Width)
Applications: Secure Communications
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: LPC
Program Memory Type: EEPROM
Part Status: Obsolete(EOL)
Family Name: AT97SC3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Introduction Date: January 01, 2000
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-U1A150
Embedded - Microcontrollers - Application Specific AT97SC3204-U1A150
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-U1A150
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-U1A150
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3204-U1A150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-U1A150
Application Specific Microcontrollers AT97SC3204-U1A150
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204-U1A150 AT97SC3204-U1A150-ND 769118-AT97SC3204-U1A150 AT97SC3204-U1A150 AT97SC3204-U1A150 AT97SC3204-U1A150
Product Name Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A150 Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Serial Interface LPC LPC LPC LPC
Package Type Other; Bulk TSSOP; Other; "28-TSSOP (0.240"", 6.10mm Width)" SSOP SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ROM Type EPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details