The AT97SC3205T-U3A19-AA
CUST SPEC TPM 1.2 IND I2C4.4MM T Product overview: AT97SC3205T-U3A19-AA
CUST SPEC TPM 1.2 IND I2C4.4MM T
CUST SPEC TPM 1.2 IND I2C4.4MM T
CUST SPEC TPM 1.2 IND I2C4.4MM T
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-AT97SC3205T-U3A19-AA | AT97SC3205T-U3A19-AA | AT97SC3205T-U3A19-AA | AT97SC3205T-U3A19-AA |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| Serial Interface | I2C | I²C; I²C | ||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Pin Count | 28 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |